LAPP Kabel Deutschland Blanking Plug, Brass, Atex, M20; Plug Material Lapp Kabel 52103123

Description
BLANKING PLUG, BRASS, ATEX, M20; Plug Material:Nickel Plated Brass; Thread Size - Imperial:-; Thread Size - Metric:M20; External Diameter:26.4mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Accessory Type:Blanking Plug; Cable RoHS Compliant: Yes
Datasheet
Description
BLANKING PLUG, BRASS, ATEX, M20; Plug Material:Nickel Plated Brass; Thread Size - Imperial:-; Thread Size - Metric:M20; External Diameter:26.4mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Accessory Type:Blanking Plug; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blanking Plug, Brass, Atex, M20; Plug Material Lapp Kabel - 26M7467 - Newark, An Avnet Company
Chicago, IL, United States
Blanking Plug, Brass, Atex, M20; Plug Material Lapp Kabel
26M7467
Blanking Plug, Brass, Atex, M20; Plug Material Lapp Kabel 26M7467
BLANKING PLUG, BRASS, ATEX, M20; Plug Material:Nickel Plated Brass; Thread Size - Imperial:-; Thread Size - Metric:M20; External Diameter:26.4mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Accessory Type:Blanking Plug; Cable RoHS Compliant: Yes

BLANKING PLUG, BRASS, ATEX, M20; Plug Material:Nickel Plated Brass; Thread Size - Imperial:-; Thread Size - Metric:M20; External Diameter:26.4mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Accessory Type:Blanking Plug; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26M7467
Product Name Blanking Plug, Brass, Atex, M20; Plug Material Lapp Kabel
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAEE - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
SBE ® 320 / SBX ® 350/ SB ® 350 Hardware Bag - 106G6 - Anderson Power Products
Specs
Current Rating 500.0 amps
View Details