LAPP Kabel Deutschland Multiconductor Unshielded Cable, Temperature Resistant, Per M, 2, 14 Awg, 2.5 Mm , 50 X 0.25Mm Rohs Compliant Lapp Kabel 46019

Description
Multiconductor Unshielded Cable, Temperature Resistant, Per M, 2, 14 AWG, 2.5 mm , 50 x 0.25mm RoHS Compliant: Yes
Datasheet
Description
Multiconductor Unshielded Cable, Temperature Resistant, Per M, 2, 14 AWG, 2.5 mm , 50 x 0.25mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiconductor Unshielded Cable, Temperature Resistant, Per M, 2, 14 Awg, 2.5 Mm , 50 X 0.25Mm Rohs Compliant Lapp Kabel - 74M8474 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Unshielded Cable, Temperature Resistant, Per M, 2, 14 Awg, 2.5 Mm , 50 X 0.25Mm Rohs Compliant Lapp Kabel
74M8474
Multiconductor Unshielded Cable, Temperature Resistant, Per M, 2, 14 Awg, 2.5 Mm , 50 X 0.25Mm Rohs Compliant Lapp Kabel 74M8474
Multiconductor Unshielded Cable, Temperature Resistant, Per M, 2, 14 AWG, 2.5 mm , 50 x 0.25mm RoHS Compliant: Yes

Multiconductor Unshielded Cable, Temperature Resistant, Per M, 2, 14 AWG, 2.5 mm , 50 x 0.25mm RoHS Compliant: Yes

Supplier's Site
Multicore Unscreened Cable, Temperature Resistant, 2 Core, 14 Awg, 2.5 Mm , 50 X 0.25Mm, 164 Ft Rohs Compliant Lapp Kabel - 38Y7138 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Unscreened Cable, Temperature Resistant, 2 Core, 14 Awg, 2.5 Mm , 50 X 0.25Mm, 164 Ft Rohs Compliant Lapp Kabel
38Y7138
Multicore Unscreened Cable, Temperature Resistant, 2 Core, 14 Awg, 2.5 Mm , 50 X 0.25Mm, 164 Ft Rohs Compliant Lapp Kabel 38Y7138
Multicore Unscreened Cable, Temperature Resistant, 2 Core, 14 AWG, 2.5 mm , 50 x 0.25mm, 164 ft RoHS Compliant: Yes

Multicore Unscreened Cable, Temperature Resistant, 2 Core, 14 AWG, 2.5 mm , 50 x 0.25mm, 164 ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M8474
Product Name Multiconductor Unshielded Cable, Temperature Resistant, Per M, 2, 14 Awg, 2.5 Mm , 50 X 0.25Mm Rohs Compliant Lapp Kabel
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC12005M3-0060F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
SCR - scr - BARTEC
Specs
Rated Temperature -45.56 to 82.22 C (-50 to 180 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to XL1 Mini-Hook and Alligator Clip - 1021XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Accessories, Gate leads - GATELEAD PB34-60 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details