LAPP Kabel Deutschland Cable, Silicone, 7Core, 1.5Mm, 50M; Cable Shielding Lapp Kabel 46018

Description
CABLE, SILICONE, 7CORE, 1.5MM, 50M; Cable Shielding:Unscreened ; No. of Cores:7Core; Wire Gauge:16AWG; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Red; No. of Max Strands x Strand RoHS Compliant: Yes
Description
CABLE, SILICONE, 7CORE, 1.5MM, 50M; Cable Shielding:Unscreened ; No. of Cores:7Core; Wire Gauge:16AWG; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Red; No. of Max Strands x Strand RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, Silicone, 7Core, 1.5Mm, 50M; Cable Shielding Lapp Kabel - 30AH0048 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Silicone, 7Core, 1.5Mm, 50M; Cable Shielding Lapp Kabel
30AH0048
Cable, Silicone, 7Core, 1.5Mm, 50M; Cable Shielding Lapp Kabel 30AH0048
CABLE, SILICONE, 7CORE, 1.5MM, 50M; Cable Shielding:Unscreened ; No. of Cores:7Core; Wire Gauge:16AWG; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Red; No. of Max Strands x Strand RoHS Compliant: Yes

CABLE, SILICONE, 7CORE, 1.5MM, 50M; Cable Shielding:Unscreened; No. of Cores:7Core; Wire Gauge:16AWG; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Red; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 30AH0048
Product Name Cable, Silicone, 7Core, 1.5Mm, 50M; Cable Shielding Lapp Kabel
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Black PVC Single Wire - 55010921 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details