LAPP Kabel Deutschland Multiconductor Unshielded Cable, Temperature Resistant, Per M, 2, 16 Awg, 1.5 Mm , 30 X 0.25Mm Rohs Compliant Lapp Kabel 46013

Description
Multiconductor Unshielded Cable, Temperature Resistant, Per M, 2, 16 AWG, 1.5 mm , 30 x 0.25mm RoHS Compliant: Yes
Datasheet
Description
Multiconductor Unshielded Cable, Temperature Resistant, Per M, 2, 16 AWG, 1.5 mm , 30 x 0.25mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiconductor Unshielded Cable, Temperature Resistant, Per M, 2, 16 Awg, 1.5 Mm , 30 X 0.25Mm Rohs Compliant Lapp Kabel - 38Y7137 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Unshielded Cable, Temperature Resistant, Per M, 2, 16 Awg, 1.5 Mm , 30 X 0.25Mm Rohs Compliant Lapp Kabel
38Y7137
Multiconductor Unshielded Cable, Temperature Resistant, Per M, 2, 16 Awg, 1.5 Mm , 30 X 0.25Mm Rohs Compliant Lapp Kabel 38Y7137
Multiconductor Unshielded Cable, Temperature Resistant, Per M, 2, 16 AWG, 1.5 mm , 30 x 0.25mm RoHS Compliant: Yes

Multiconductor Unshielded Cable, Temperature Resistant, Per M, 2, 16 AWG, 1.5 mm , 30 x 0.25mm RoHS Compliant: Yes

Supplier's Site Datasheet
Multicore Unscreened Cable, Temperature Resistant, Per M, 2 Core, 16 Awg, 1.5 Mm , 30 X 0.25Mm Rohs Compliant Lapp Kabel - 74M8470 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Unscreened Cable, Temperature Resistant, Per M, 2 Core, 16 Awg, 1.5 Mm , 30 X 0.25Mm Rohs Compliant Lapp Kabel
74M8470
Multicore Unscreened Cable, Temperature Resistant, Per M, 2 Core, 16 Awg, 1.5 Mm , 30 X 0.25Mm Rohs Compliant Lapp Kabel 74M8470
Multicore Unscreened Cable, Temperature Resistant, Per M, 2 Core, 16 AWG, 1.5 mm , 30 x 0.25mm RoHS Compliant: Yes

Multicore Unscreened Cable, Temperature Resistant, Per M, 2 Core, 16 AWG, 1.5 mm , 30 x 0.25mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 38Y7137
Product Name Multiconductor Unshielded Cable, Temperature Resistant, Per M, 2, 16 Awg, 1.5 Mm , 30 X 0.25Mm Rohs Compliant Lapp Kabel
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 350048 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -5 to 80 C (23 to 176 F)
View Details