LAPP Kabel Deutschland Wire, H07V-K, Copper, Pvc, Green/yellow, 2.5Mm2, 100M/328Ft; Jacket Material Lapp Kabel 4520002

Description
WIRE, H07V-K, COPPER, PVC, GREEN/YELLOW, 2.5MM2, 100M/328FT; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Voltage Rating:750V RoHS Compliant: Yes
Datasheet
Description
WIRE, H07V-K, COPPER, PVC, GREEN/YELLOW, 2.5MM2, 100M/328FT; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Voltage Rating:750V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire, H07V-K, Copper, Pvc, Green/yellow, 2.5Mm2, 100M/328Ft; Jacket Material Lapp Kabel - 02M0311 - Newark, An Avnet Company
Chicago, IL, United States
Wire, H07V-K, Copper, Pvc, Green/yellow, 2.5Mm2, 100M/328Ft; Jacket Material Lapp Kabel
02M0311
Wire, H07V-K, Copper, Pvc, Green/yellow, 2.5Mm2, 100M/328Ft; Jacket Material Lapp Kabel 02M0311
WIRE, H07V-K, COPPER, PVC, GREEN/YELLOW, 2.5MM2, 100M/328FT; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Voltage Rating:750V RoHS Compliant: Yes

WIRE, H07V-K, COPPER, PVC, GREEN/YELLOW, 2.5MM2, 100M/328FT; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02M0311
Product Name Wire, H07V-K, Copper, Pvc, Green/yellow, 2.5Mm2, 100M/328Ft; Jacket Material Lapp Kabel
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBC-S1G25-K-5.0-N-S1G25 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Plug, straight Sub-D/Sub-D 25-pin
View Details
2 suppliers
2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Standard Cable Assemblies - Bx8SM-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power, Line Cables and Extension Cords - Q140-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P
View Details
4 suppliers