LAPP Kabel Deutschland Hook Up Wire, 100M, 32Awg/0.5Mm2, Copper, Red; Jacket Material Lapp Kabel 4510041

Description
HOOK UP WIRE, 100M, 32AWG/0.5MM2, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:21AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.2mm RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100M, 32AWG/0.5MM2, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:21AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100M, 32Awg/0.5Mm2, Copper, Red; Jacket Material Lapp Kabel - 26M7330 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100M, 32Awg/0.5Mm2, Copper, Red; Jacket Material Lapp Kabel
26M7330
Hook Up Wire, 100M, 32Awg/0.5Mm2, Copper, Red; Jacket Material Lapp Kabel 26M7330
HOOK UP WIRE, 100M, 32AWG/0.5MM2, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:21AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.2mm RoHS Compliant: Yes

HOOK UP WIRE, 100M, 32AWG/0.5MM2, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:21AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 26M7330
Product Name Hook Up Wire, 100M, 32Awg/0.5Mm2, Copper, Red; Jacket Material Lapp Kabel
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-7122-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-2000-036 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers