HOOK UP WIRE, H05V-K, 100M, 0.5MM2, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:21AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Voltage Rating:300V; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 98K9413 |
| Product Name | Hook Up Wire, H05V-K, 100M, 0.5Mm2, Copper, Black; Jacket Material Lapp Kabel |
| Standards / Certifications | RoHS |