LAPP Kabel Deutschland Shld Multipair, 2 Pair, 0.75Mm2, 50M; Cable Shielding Lapp Kabel 38702

Description
SHLD MULTIPAIR, 2 PAIR, 0.75MM2, 50M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
SHLD MULTIPAIR, 2 PAIR, 0.75MM2, 50M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Multipair, 2 Pair, 0.75Mm2, 50M; Cable Shielding Lapp Kabel - 50AC7558 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 2 Pair, 0.75Mm2, 50M; Cable Shielding Lapp Kabel
50AC7558
Shld Multipair, 2 Pair, 0.75Mm2, 50M; Cable Shielding Lapp Kabel 50AC7558
SHLD MULTIPAIR, 2 PAIR, 0.75MM2, 50M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

SHLD MULTIPAIR, 2 PAIR, 0.75MM2, 50M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7558
Product Name Shld Multipair, 2 Pair, 0.75Mm2, 50M; Cable Shielding Lapp Kabel
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-1250-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 4.1 ft (12.5 dm)
View Details
Connecting cable - 706-100/615-400 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 13.12 ft (40 dm)
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details