LAPP Kabel Deutschland Shld Multipair, 3 Pair, 0.5Mm2, 50M; Cable Shielding Lapp Kabel 38603

Description
SHLD MULTIPAIR, 3 PAIR, 0.5MM2, 50M; Cable Shielding:Screened; No. of Pairs:3 Pair; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
SHLD MULTIPAIR, 3 PAIR, 0.5MM2, 50M; Cable Shielding:Screened; No. of Pairs:3 Pair; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Multipair, 3 Pair, 0.5Mm2, 50M; Cable Shielding Lapp Kabel - 50AC7557 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 3 Pair, 0.5Mm2, 50M; Cable Shielding Lapp Kabel
50AC7557
Shld Multipair, 3 Pair, 0.5Mm2, 50M; Cable Shielding Lapp Kabel 50AC7557
SHLD MULTIPAIR, 3 PAIR, 0.5MM2, 50M; Cable Shielding:Screened; No. of Pairs:3 Pair; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

SHLD MULTIPAIR, 3 PAIR, 0.5MM2, 50M; Cable Shielding:Screened; No. of Pairs:3 Pair; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7557
Product Name Shld Multipair, 3 Pair, 0.5Mm2, 50M; Cable Shielding Lapp Kabel
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Green PVC Single Wire - 55010831 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Thermistors - 2618090 - RS Components, Ltd.
Specs
Cable Length 0.2493 ft (0.7600 dm)
Standards / Certifications RoHS
View Details