LAPP Kabel Deutschland Shld Multipair, 6 Pair, 0.25Mm2, 50M; Cable Shielding Lapp Kabel 38406

Description
SHLD MULTIPAIR, 6 PAIR, 0.25MM2, 50M; Cable Shielding:Screened; No. of Pairs:6 Pair; Wire Gauge:-; Conductor Area CSA:0.25mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
SHLD MULTIPAIR, 6 PAIR, 0.25MM2, 50M; Cable Shielding:Screened; No. of Pairs:6 Pair; Wire Gauge:-; Conductor Area CSA:0.25mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Multipair, 6 Pair, 0.25Mm2, 50M; Cable Shielding Lapp Kabel - 50AC7554 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 6 Pair, 0.25Mm2, 50M; Cable Shielding Lapp Kabel
50AC7554
Shld Multipair, 6 Pair, 0.25Mm2, 50M; Cable Shielding Lapp Kabel 50AC7554
SHLD MULTIPAIR, 6 PAIR, 0.25MM2, 50M; Cable Shielding:Screened; No. of Pairs:6 Pair; Wire Gauge:-; Conductor Area CSA:0.25mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

SHLD MULTIPAIR, 6 PAIR, 0.25MM2, 50M; Cable Shielding:Screened; No. of Pairs:6 Pair; Wire Gauge:-; Conductor Area CSA:0.25mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7554
Product Name Shld Multipair, 6 Pair, 0.25Mm2, 50M; Cable Shielding Lapp Kabel
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD overmolded plug to Mitsubishi 12pin male with DC jack - QLC16047 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112632-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details