LAPP Kabel Deutschland Shld Multipair, 8 Pair, 0.14Mm2, 50M; Cable Shielding Lapp Kabel 38308

Description
SHLD MULTIPAIR, 8 PAIR, 0.14MM2, 50M; Cable Shielding:Screened; No. of Pairs:8 Pair; Wire Gauge:-; Conductor Area CSA:0.14mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
SHLD MULTIPAIR, 8 PAIR, 0.14MM2, 50M; Cable Shielding:Screened; No. of Pairs:8 Pair; Wire Gauge:-; Conductor Area CSA:0.14mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Multipair, 8 Pair, 0.14Mm2, 50M; Cable Shielding Lapp Kabel - 50AC7551 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 8 Pair, 0.14Mm2, 50M; Cable Shielding Lapp Kabel
50AC7551
Shld Multipair, 8 Pair, 0.14Mm2, 50M; Cable Shielding Lapp Kabel 50AC7551
SHLD MULTIPAIR, 8 PAIR, 0.14MM2, 50M; Cable Shielding:Screened; No. of Pairs:8 Pair; Wire Gauge:-; Conductor Area CSA:0.14mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

SHLD MULTIPAIR, 8 PAIR, 0.14MM2, 50M; Cable Shielding:Screened; No. of Pairs:8 Pair; Wire Gauge:-; Conductor Area CSA:0.14mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7551
Product Name Shld Multipair, 8 Pair, 0.14Mm2, 50M; Cable Shielding Lapp Kabel
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded double OBDII J1962 16P connect to Battery clamp - QLC16024 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details