LAPP Kabel Deutschland Harness, Lightflex 18G1.5, 5M; Cable Length Imperial Lapp Kabel 38102513

Description
HARNESS, LIGHTFLEX 18G1.5, 5M; Cable Length - Imperial:16.404ft; Cable Length - Metric:5m; Product Range:-; Jacket Colour:Black; SVHC:No SVHC (15-Jan-2019); Connector Type A:Socapex Socket, 19 Way; Connector Type B:Socapex Plug, 19 RoHS Compliant: Yes
Datasheet
Description
HARNESS, LIGHTFLEX 18G1.5, 5M; Cable Length - Imperial:16.404ft; Cable Length - Metric:5m; Product Range:-; Jacket Colour:Black; SVHC:No SVHC (15-Jan-2019); Connector Type A:Socapex Socket, 19 Way; Connector Type B:Socapex Plug, 19 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Harness, Lightflex 18G1.5, 5M; Cable Length Imperial Lapp Kabel - 09X1343 - Newark, An Avnet Company
Chicago, IL, United States
Harness, Lightflex 18G1.5, 5M; Cable Length Imperial Lapp Kabel
09X1343
Harness, Lightflex 18G1.5, 5M; Cable Length Imperial Lapp Kabel 09X1343
HARNESS, LIGHTFLEX 18G1.5, 5M; Cable Length - Imperial:16.404ft; Cable Length - Metric:5m; Product Range:-; Jacket Colour:Black; SVHC:No SVHC (15-Jan-2019); Connector Type A:Socapex Socket, 19 Way; Connector Type B:Socapex Plug, 19 RoHS Compliant: Yes

HARNESS, LIGHTFLEX 18G1.5, 5M; Cable Length - Imperial:16.404ft; Cable Length - Metric:5m; Product Range:-; Jacket Colour:Black; SVHC:No SVHC (15-Jan-2019); Connector Type A:Socapex Socket, 19 Way; Connector Type B:Socapex Plug, 19 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 09X1343
Product Name Harness, Lightflex 18G1.5, 5M; Cable Length Imperial Lapp Kabel
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details