LAPP Kabel Deutschland Shld Flex Cable, 16Cond, 0.18Mm2; Cable Shielding Lapp Kabel 36923

Description
SHLD FLEX CABLE, 16COND, 0.18MM2; Cable Shielding:Screened; No. of Cores:16Core; Wire Gauge:-; Conductor Area CSA:0.18mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Green; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 16COND, 0.18MM2; Cable Shielding:Screened; No. of Cores:16Core; Wire Gauge:-; Conductor Area CSA:0.18mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Green; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 16Cond, 0.18Mm2; Cable Shielding Lapp Kabel - 50AC7549 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 16Cond, 0.18Mm2; Cable Shielding Lapp Kabel
50AC7549
Shld Flex Cable, 16Cond, 0.18Mm2; Cable Shielding Lapp Kabel 50AC7549
SHLD FLEX CABLE, 16COND, 0.18MM2; Cable Shielding:Screened; No. of Cores:16Core; Wire Gauge:-; Conductor Area CSA:0.18mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Green; No. of Max Strands x Strand RoHS Compliant: Yes

SHLD FLEX CABLE, 16COND, 0.18MM2; Cable Shielding:Screened; No. of Cores:16Core; Wire Gauge:-; Conductor Area CSA:0.18mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Green; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7549
Product Name Shld Flex Cable, 16Cond, 0.18Mm2; Cable Shielding Lapp Kabel
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 32.81 ft (100 dm)
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details