LAPP Kabel Deutschland Shld Flex Cable, 8Cond, 0.25Mm2; Cable Shielding Lapp Kabel 36921

Description
SHLD FLEX CABLE, 8COND, 0.25MM2; Cable Shielding:Screened; No. of Cores:8Core; Wire Gauge:-; Conductor Area CSA:0.25mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Green; No. of Max Strands x Strand Size:-;RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 8COND, 0.25MM2; Cable Shielding:Screened; No. of Cores:8Core; Wire Gauge:-; Conductor Area CSA:0.25mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Green; No. of Max Strands x Strand Size:-;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 8Cond, 0.25Mm2; Cable Shielding Lapp Kabel - 50AC7548 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 8Cond, 0.25Mm2; Cable Shielding Lapp Kabel
50AC7548
Shld Flex Cable, 8Cond, 0.25Mm2; Cable Shielding Lapp Kabel 50AC7548
SHLD FLEX CABLE, 8COND, 0.25MM2; Cable Shielding:Screened; No. of Cores:8Core; Wire Gauge:-; Conductor Area CSA:0.25mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Green; No. of Max Strands x Strand Size:-;RoHS Compliant: Yes

SHLD FLEX CABLE, 8COND, 0.25MM2; Cable Shielding:Screened; No. of Cores:8Core; Wire Gauge:-; Conductor Area CSA:0.25mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Green; No. of Max Strands x Strand Size:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7548
Product Name Shld Flex Cable, 8Cond, 0.25Mm2; Cable Shielding Lapp Kabel
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBA-M8G3-U-5-N-LE3-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 16.4 ft (49.99 dm)
View Details
50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Power, Line Cables and Extension Cords - Q417-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type IRAM 2073
View Details
2 suppliers