LAPP Kabel Deutschland Multipair Shielded Cable, 3, 24 Awg, 0.25 Mm Rohs Compliant Lapp Kabel 35801

Description
Multipair Shielded Cable, 3, 24 AWG, 0.25 mm RoHS Compliant: Yes
Datasheet
Description
Multipair Shielded Cable, 3, 24 AWG, 0.25 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipair Shielded Cable, 3, 24 Awg, 0.25 Mm Rohs Compliant Lapp Kabel - 74M7144 - Newark, An Avnet Company
Chicago, IL, United States
Multipair Shielded Cable, 3, 24 Awg, 0.25 Mm Rohs Compliant Lapp Kabel
74M7144
Multipair Shielded Cable, 3, 24 Awg, 0.25 Mm Rohs Compliant Lapp Kabel 74M7144
Multipair Shielded Cable, 3, 24 AWG, 0.25 mm RoHS Compliant: Yes

Multipair Shielded Cable, 3, 24 AWG, 0.25 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, 3Pair, Grey, 0.25Mm, 50M; Cable Shielding Lapp Kabel - 50AC7542 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 3Pair, Grey, 0.25Mm, 50M; Cable Shielding Lapp Kabel
50AC7542
Cable, 3Pair, Grey, 0.25Mm, 50M; Cable Shielding Lapp Kabel 50AC7542
CABLE, 3PAIR, GREY, 0.25MM, 50M; Cable Shielding:Screened; No. of Pairs:3 Pair; Wire Gauge:-; Conductor Area CSA:0.25mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand Size:-;RoHS Compliant: Yes

CABLE, 3PAIR, GREY, 0.25MM, 50M; Cable Shielding:Screened; No. of Pairs:3 Pair; Wire Gauge:-; Conductor Area CSA:0.25mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand Size:-;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M7144
Product Name Multipair Shielded Cable, 3, 24 Awg, 0.25 Mm Rohs Compliant Lapp Kabel
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII 16pin SR split to four pcs DB9 female - QLC16102 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details