LAPP Kabel Deutschland Shld Multipair, 16 Pair, 0.14Mm2, 50M; Cable Shielding Lapp Kabel 35136

Description
SHLD MULTIPAIR, 16 PAIR, 0.14MM2, 50M; Cable Shielding:Screened; No. of Pairs:16 Pair; Wire Gauge:-; Conductor Area CSA:0.14mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
SHLD MULTIPAIR, 16 PAIR, 0.14MM2, 50M; Cable Shielding:Screened; No. of Pairs:16 Pair; Wire Gauge:-; Conductor Area CSA:0.14mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Multipair, 16 Pair, 0.14Mm2, 50M; Cable Shielding Lapp Kabel - 50AC7537 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 16 Pair, 0.14Mm2, 50M; Cable Shielding Lapp Kabel
50AC7537
Shld Multipair, 16 Pair, 0.14Mm2, 50M; Cable Shielding Lapp Kabel 50AC7537
SHLD MULTIPAIR, 16 PAIR, 0.14MM2, 50M; Cable Shielding:Screened; No. of Pairs:16 Pair; Wire Gauge:-; Conductor Area CSA:0.14mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

SHLD MULTIPAIR, 16 PAIR, 0.14MM2, 50M; Cable Shielding:Screened; No. of Pairs:16 Pair; Wire Gauge:-; Conductor Area CSA:0.14mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7537
Product Name Shld Multipair, 16 Pair, 0.14Mm2, 50M; Cable Shielding Lapp Kabel
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Harnessed Helix Cables -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 32.81 ft (100 dm)
Connector Type HF plug connector
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NAM1-22-P - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details