LAPP Kabel Deutschland Shld Multipair, 12 Pair, 0.14Mm2, 50M; Cable Shielding Lapp Kabel 35135

Description
SHLD MULTIPAIR, 12 PAIR, 0.14MM2, 50M; Cable Shielding:Screened; No. of Pairs:12 Pair; Wire Gauge:-; Conductor Area CSA:0.14mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
SHLD MULTIPAIR, 12 PAIR, 0.14MM2, 50M; Cable Shielding:Screened; No. of Pairs:12 Pair; Wire Gauge:-; Conductor Area CSA:0.14mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Multipair, 12 Pair, 0.14Mm2, 50M; Cable Shielding Lapp Kabel - 50AC7536 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 12 Pair, 0.14Mm2, 50M; Cable Shielding Lapp Kabel
50AC7536
Shld Multipair, 12 Pair, 0.14Mm2, 50M; Cable Shielding Lapp Kabel 50AC7536
SHLD MULTIPAIR, 12 PAIR, 0.14MM2, 50M; Cable Shielding:Screened; No. of Pairs:12 Pair; Wire Gauge:-; Conductor Area CSA:0.14mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

SHLD MULTIPAIR, 12 PAIR, 0.14MM2, 50M; Cable Shielding:Screened; No. of Pairs:12 Pair; Wire Gauge:-; Conductor Area CSA:0.14mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7536
Product Name Shld Multipair, 12 Pair, 0.14Mm2, 50M; Cable Shielding Lapp Kabel
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Stacking Double Banana Plug to XH Macro-Hooks, Twisted Pair Test Cable - 3050XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details