LAPP Kabel Deutschland Cable, Data, 4 Pair, 0.14Mm, 50M; Cable Shielding Lapp Kabel 35103

Description
CABLE, DATA, 4 PAIR, 0.14MM, 50M; Cable Shielding:Unscreened ; No. of Pairs:4 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.14mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
CABLE, DATA, 4 PAIR, 0.14MM, 50M; Cable Shielding:Unscreened ; No. of Pairs:4 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.14mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Data, 4 Pair, 0.14Mm, 50M; Cable Shielding Lapp Kabel - 50AC7531 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Data, 4 Pair, 0.14Mm, 50M; Cable Shielding Lapp Kabel
50AC7531
Cable, Data, 4 Pair, 0.14Mm, 50M; Cable Shielding Lapp Kabel 50AC7531
CABLE, DATA, 4 PAIR, 0.14MM, 50M; Cable Shielding:Unscreened ; No. of Pairs:4 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.14mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

CABLE, DATA, 4 PAIR, 0.14MM, 50M; Cable Shielding:Unscreened; No. of Pairs:4 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.14mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7531
Product Name Cable, Data, 4 Pair, 0.14Mm, 50M; Cable Shielding Lapp Kabel
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Honda interface 15P Male to OBD Female molded J1962 16P - QLC16037 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details