CABLE, DATA, SCRN, 7CORE, 0.75MM,50M; Cable Shielding:Screened; No. of Cores:7Core; Wire Gauge:19AWG; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 80Y6549 |
| Product Name | Cable, Data, Scrn, 7Core, 0.75Mm,50M; Cable Shielding Lapp Kabel |