LAPP Kabel Deutschland Shld Multipair, 8 Pair, 0.5Mm2, 50M; Cable Shielding Lapp Kabel 31333

Description
SHLD MULTIPAIR, 8 PAIR, 0.5MM2, 50M; Cable Shielding:Screened; No. of Pairs:8 Pair; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
SHLD MULTIPAIR, 8 PAIR, 0.5MM2, 50M; Cable Shielding:Screened; No. of Pairs:8 Pair; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Multipair, 8 Pair, 0.5Mm2, 50M; Cable Shielding Lapp Kabel - 50AC7507 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 8 Pair, 0.5Mm2, 50M; Cable Shielding Lapp Kabel
50AC7507
Shld Multipair, 8 Pair, 0.5Mm2, 50M; Cable Shielding Lapp Kabel 50AC7507
SHLD MULTIPAIR, 8 PAIR, 0.5MM2, 50M; Cable Shielding:Screened; No. of Pairs:8 Pair; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

SHLD MULTIPAIR, 8 PAIR, 0.5MM2, 50M; Cable Shielding:Screened; No. of Pairs:8 Pair; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7507
Product Name Shld Multipair, 8 Pair, 0.5Mm2, 50M; Cable Shielding Lapp Kabel
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3033/600-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details