LAPP Kabel Deutschland Shld Multipair, 4 Pair, 0.34Mm2, 50M; Cable Shielding Lapp Kabel 31327

Description
SHLD MULTIPAIR, 4 PAIR, 0.34MM2, 50M; Cable Shielding:Screened; No. of Pairs:4 Pair; Wire Gauge:-; Conductor Area CSA:0.34mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
SHLD MULTIPAIR, 4 PAIR, 0.34MM2, 50M; Cable Shielding:Screened; No. of Pairs:4 Pair; Wire Gauge:-; Conductor Area CSA:0.34mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Multipair, 4 Pair, 0.34Mm2, 50M; Cable Shielding Lapp Kabel - 50AC7503 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 4 Pair, 0.34Mm2, 50M; Cable Shielding Lapp Kabel
50AC7503
Shld Multipair, 4 Pair, 0.34Mm2, 50M; Cable Shielding Lapp Kabel 50AC7503
SHLD MULTIPAIR, 4 PAIR, 0.34MM2, 50M; Cable Shielding:Screened; No. of Pairs:4 Pair; Wire Gauge:-; Conductor Area CSA:0.34mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

SHLD MULTIPAIR, 4 PAIR, 0.34MM2, 50M; Cable Shielding:Screened; No. of Pairs:4 Pair; Wire Gauge:-; Conductor Area CSA:0.34mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7503
Product Name Shld Multipair, 4 Pair, 0.34Mm2, 50M; Cable Shielding Lapp Kabel
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

H05 V-K PVC Single Wire - 86023010 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details