LAPP Kabel Deutschland Shld Multipair, 4 Pair, 0.22Mm2, 50M; Cable Shielding Lapp Kabel 31322

Description
SHLD MULTIPAIR, 4 PAIR, 0.22MM2, 50M; Cable Shielding:Screened; No. of Pairs:4 Pair; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
SHLD MULTIPAIR, 4 PAIR, 0.22MM2, 50M; Cable Shielding:Screened; No. of Pairs:4 Pair; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Multipair, 4 Pair, 0.22Mm2, 50M; Cable Shielding Lapp Kabel - 50AC7501 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 4 Pair, 0.22Mm2, 50M; Cable Shielding Lapp Kabel
50AC7501
Shld Multipair, 4 Pair, 0.22Mm2, 50M; Cable Shielding Lapp Kabel 50AC7501
SHLD MULTIPAIR, 4 PAIR, 0.22MM2, 50M; Cable Shielding:Screened; No. of Pairs:4 Pair; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

SHLD MULTIPAIR, 4 PAIR, 0.22MM2, 50M; Cable Shielding:Screened; No. of Pairs:4 Pair; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7501
Product Name Shld Multipair, 4 Pair, 0.22Mm2, 50M; Cable Shielding Lapp Kabel
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EKL Premium Serial Resistance Heating Cable - ekl-premium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
Cable Assembly - 6094A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; pigtail,Coaxial,PVC jacket (RG58A/U),black,output cable
View Details
Connecting cable - NEBB-M12G5-P-2.5-LE5 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101 Wire colors and connection numbers as per EN 60947-5-2
View Details
2 suppliers