LAPP Kabel Deutschland Shld Multipair, 3 Pair, 0.22Mm2, 50M; Cable Shielding Lapp Kabel 31321

Description
SHLD MULTIPAIR, 3 PAIR, 0.22MM2, 50M; Cable Shielding:Screened; No. of Pairs:3 Pair; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
SHLD MULTIPAIR, 3 PAIR, 0.22MM2, 50M; Cable Shielding:Screened; No. of Pairs:3 Pair; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Multipair, 3 Pair, 0.22Mm2, 50M; Cable Shielding Lapp Kabel - 50AC7500 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 3 Pair, 0.22Mm2, 50M; Cable Shielding Lapp Kabel
50AC7500
Shld Multipair, 3 Pair, 0.22Mm2, 50M; Cable Shielding Lapp Kabel 50AC7500
SHLD MULTIPAIR, 3 PAIR, 0.22MM2, 50M; Cable Shielding:Screened; No. of Pairs:3 Pair; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

SHLD MULTIPAIR, 3 PAIR, 0.22MM2, 50M; Cable Shielding:Screened; No. of Pairs:3 Pair; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7500
Product Name Shld Multipair, 3 Pair, 0.22Mm2, 50M; Cable Shielding Lapp Kabel
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16pin male to HDB26pin female (High density 26pin) - QLC16107 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112632-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details