LAPP Kabel Deutschland Shld Multipair, 1 Pair, 0.25Mm2, 50M; Cable Shielding Lapp Kabel 30962

Description
SHLD MULTIPAIR, 1 PAIR, 0.25MM2, 50M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:-; Conductor Area CSA:0.25mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Description
SHLD MULTIPAIR, 1 PAIR, 0.25MM2, 50M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:-; Conductor Area CSA:0.25mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Shld Multipair, 1 Pair, 0.25Mm2, 50M; Cable Shielding Lapp Kabel - 50AC7496 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 1 Pair, 0.25Mm2, 50M; Cable Shielding Lapp Kabel
50AC7496
Shld Multipair, 1 Pair, 0.25Mm2, 50M; Cable Shielding Lapp Kabel 50AC7496
SHLD MULTIPAIR, 1 PAIR, 0.25MM2, 50M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:-; Conductor Area CSA:0.25mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

SHLD MULTIPAIR, 1 PAIR, 0.25MM2, 50M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:-; Conductor Area CSA:0.25mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7496
Product Name Shld Multipair, 1 Pair, 0.25Mm2, 50M; Cable Shielding Lapp Kabel
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details