LAPP Kabel Deutschland Shld Multipair, 2 Pair, 0.75Mm2, 100M; Cable Shielding Lapp Kabel 30946

Description
SHLD MULTIPAIR, 2 PAIR, 0.75MM2, 100M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Description
SHLD MULTIPAIR, 2 PAIR, 0.75MM2, 100M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Shld Multipair, 2 Pair, 0.75Mm2, 100M; Cable Shielding Lapp Kabel - 50AC7494 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 2 Pair, 0.75Mm2, 100M; Cable Shielding Lapp Kabel
50AC7494
Shld Multipair, 2 Pair, 0.75Mm2, 100M; Cable Shielding Lapp Kabel 50AC7494
SHLD MULTIPAIR, 2 PAIR, 0.75MM2, 100M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

SHLD MULTIPAIR, 2 PAIR, 0.75MM2, 100M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7494
Product Name Shld Multipair, 2 Pair, 0.75Mm2, 100M; Cable Shielding Lapp Kabel
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023150 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 074911-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers