Multipair Screened Cable, Data Flex, is designed for flexible applications in power chain systems and automatic handling machines. This cable features 10 pairs of 24 AWG conductors, constructed with superfine strands of plain copper wires, ensuring high flexibility and durability. The cable is screened with a tinned copper braid, providing approximately 85% coverage to protect against external interference. The outer sheath is made from a special PUR-based compound that is cut resistant, notch ductile, halogen-free, flame retardant, and capable of withstanding temperatures from -40°C to +70°C. It has a peak working voltage of 250 V and a test voltage of 1500 V. The cable complies with various standards, including UL and CSA approvals, making it suitable for a range of industrial applications.
Multipair Screened Cable, Data Flex, Per M, 10 Pair, 24 AWG, 0.25 mm , 32 x 0.1mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 24M9513 |
| Product Name | Multipair Screened Cable, Data Flex, Per M, 10 Pair, 24 Awg, 0.25 Mm , 32 X 0.1Mm Rohs Compliant Lapp Kabel |
| Standards / Certifications | RoHS |