LAPP Kabel Deutschland Cable, Data, 10 Core, 0.75Mm, 50M; Cable Shielding Lapp Kabel 28610

Description
CABLE, DATA, 10 CORE, 0.75MM, 50M; Cable Shielding:Unscreened ; No. of Cores:10Core; Wire Gauge:19AWG; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes
Datasheet
Description
CABLE, DATA, 10 CORE, 0.75MM, 50M; Cable Shielding:Unscreened ; No. of Cores:10Core; Wire Gauge:19AWG; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Data, 10 Core, 0.75Mm, 50M; Cable Shielding Lapp Kabel - 50AC7487 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Data, 10 Core, 0.75Mm, 50M; Cable Shielding Lapp Kabel
50AC7487
Cable, Data, 10 Core, 0.75Mm, 50M; Cable Shielding Lapp Kabel 50AC7487
CABLE, DATA, 10 CORE, 0.75MM, 50M; Cable Shielding:Unscreened ; No. of Cores:10Core; Wire Gauge:19AWG; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes

CABLE, DATA, 10 CORE, 0.75MM, 50M; Cable Shielding:Unscreened; No. of Cores:10Core; Wire Gauge:19AWG; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7487
Product Name Cable, Data, 10 Core, 0.75Mm, 50M; Cable Shielding Lapp Kabel
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9pin female to DB9 female - QLC16012 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details