The Unshld Flex Cable, 8Cond, 0.34Mm2, 100M is a low-frequency PVC data transmission cable designed for flexible applications. It features eight cores with a conductor area of 0.34 mm², made from fine-wire stranded bare copper. The cable is suitable for use in dry or damp environments and can handle occasional flexing. Its outer sheath is pebble grey (RAL 7032) and is flame-retardant according to IEC 60332-1-2 standards. This cable is classified under ETIM 5.0 as a control cable and has a peak operating voltage of 500 V for conductors of 0.25 mm² and above. The cable exhibits a mutual capacitance of approximately 120 nF/km and an inductivity of about 0.65 mH/km. The minimum bending radius for occasional flexing is ten times the outer diameter, while for fixed installations, it is four times the outer diameter. The temperature range for occasional flexing is -5°C to +70°C, and for fixed installations, it is -40°C to +80°C. Engineers considering this cable should note its compact design, which allows for space-saving installations, and its versatility in various electronic applications, including control and signal transmission in computer systems and office machines.
UNSHLD FLEX CABLE, 8COND, 0.34MM2, 100M; Cable Shielding:Unscreened
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 50AC7479 |
| Product Name | Unshld Flex Cable, 8Cond, 0.34Mm2, 100M; Cable Shielding Lapp Kabel |
| Standards / Certifications | RoHS |