LAPP Kabel Deutschland Unshld Flex Cable, 14Cond, 0.25Mm2, 100M; Cable Shielding Lapp Kabel 28314

Description
UNSHLD FLEX CABLE, 14COND, 0.25MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:14Core; Wire Gauge:-; Conductor Area CSA:0.25mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 14COND, 0.25MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:14Core; Wire Gauge:-; Conductor Area CSA:0.25mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 14Cond, 0.25Mm2, 100M; Cable Shielding Lapp Kabel - 50AC7473 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 14Cond, 0.25Mm2, 100M; Cable Shielding Lapp Kabel
50AC7473
Unshld Flex Cable, 14Cond, 0.25Mm2, 100M; Cable Shielding Lapp Kabel 50AC7473
UNSHLD FLEX CABLE, 14COND, 0.25MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:14Core; Wire Gauge:-; Conductor Area CSA:0.25mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

UNSHLD FLEX CABLE, 14COND, 0.25MM2, 100M; Cable Shielding:Unscreened; No. of Cores:14Core; Wire Gauge:-; Conductor Area CSA:0.25mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7473
Product Name Unshld Flex Cable, 14Cond, 0.25Mm2, 100M; Cable Shielding Lapp Kabel
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

H05 V-K Single Fine Wire Stranded - 86023120 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details