LAPP Kabel Deutschland Shld Flex Cable,7Cond, 1.5Mm2; Cable Shielding Lapp Kabel 281607

Description
SHLD FLEX CABLE,7COND, 1.5MM2; Cable Shielding:Unscreened ; No. of Cores:7Core; Wire Gauge:16AWG; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE,7COND, 1.5MM2; Cable Shielding:Unscreened ; No. of Cores:7Core; Wire Gauge:16AWG; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable,7Cond, 1.5Mm2; Cable Shielding Lapp Kabel - 50AC7803 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable,7Cond, 1.5Mm2; Cable Shielding Lapp Kabel
50AC7803
Shld Flex Cable,7Cond, 1.5Mm2; Cable Shielding Lapp Kabel 50AC7803
SHLD FLEX CABLE,7COND, 1.5MM2; Cable Shielding:Unscreened ; No. of Cores:7Core; Wire Gauge:16AWG; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

SHLD FLEX CABLE,7COND, 1.5MM2; Cable Shielding:Unscreened; No. of Cores:7Core; Wire Gauge:16AWG; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7803
Product Name Shld Flex Cable,7Cond, 1.5Mm2; Cable Shielding Lapp Kabel
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Porsche 19pin to OBD II female cable - QLC16089 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Pwr TwinBlade™ - 10056526-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details