LAPP Kabel Deutschland Shld Flex Cable,5Cond, 2.5Mm2; Cable Shielding Lapp Kabel 281405

Description
SHLD FLEX CABLE,5COND, 2.5MM2; Cable Shielding:Unscreened ; No. of Cores:5Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand Size:-; RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE,5COND, 2.5MM2; Cable Shielding:Unscreened ; No. of Cores:5Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand Size:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable,5Cond, 2.5Mm2; Cable Shielding Lapp Kabel - 50AC7798 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable,5Cond, 2.5Mm2; Cable Shielding Lapp Kabel
50AC7798
Shld Flex Cable,5Cond, 2.5Mm2; Cable Shielding Lapp Kabel 50AC7798
SHLD FLEX CABLE,5COND, 2.5MM2; Cable Shielding:Unscreened ; No. of Cores:5Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand Size:-; RoHS Compliant: Yes

SHLD FLEX CABLE,5COND, 2.5MM2; Cable Shielding:Unscreened; No. of Cores:5Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand Size:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7798
Product Name Shld Flex Cable,5Cond, 2.5Mm2; Cable Shielding Lapp Kabel
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Coaxial Connecting Cable RG 316 - 8-plug -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Type Coaxial
Cable Length 6.56 ft (20 dm)
Connector Type BNC; BNC male connector 50 Ω
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details