LAPP Kabel Deutschland Shielded Multipair, 1 Pair, 100M; Cable Shielding Lapp Kabel 2170820

Description
SHIELDED MULTIPAIR, 1 PAIR, 100M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x Strand Size:-; RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTIPAIR, 1 PAIR, 100M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x Strand Size:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multipair, 1 Pair, 100M; Cable Shielding Lapp Kabel - 50AC7753 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair, 1 Pair, 100M; Cable Shielding Lapp Kabel
50AC7753
Shielded Multipair, 1 Pair, 100M; Cable Shielding Lapp Kabel 50AC7753
SHIELDED MULTIPAIR, 1 PAIR, 100M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x Strand Size:-; RoHS Compliant: Yes

SHIELDED MULTIPAIR, 1 PAIR, 100M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x Strand Size:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7753
Product Name Shielded Multipair, 1 Pair, 100M; Cable Shielding Lapp Kabel
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBU-M8G3-K-2.5-LE3 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M8x1 A-coded as per EN 61076-2-104
Standards / Certifications EN 61076-2-104 Wire colors and connection numbers as per EN 60947-5-2
View Details
3 suppliers
75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Standard Cable Assemblies - Bx8SML-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
USB 2.0 A Male to USB 2.0 Micro B Male, Black color, 28/24AWG, 16FT Length - 3025035-16 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 16 ft (48.77 dm)
View Details
4 suppliers