LAPP Kabel Deutschland Cable, 1Pair, 0.64Mm, 100M; Cable Shielding Lapp Kabel 2170226

Description
CABLE, 1PAIR, 0.64MM, 100M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.64mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Purple; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
CABLE, 1PAIR, 0.64MM, 100M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.64mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Purple; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 1Pair, 0.64Mm, 100M; Cable Shielding Lapp Kabel - 50AC7747 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 1Pair, 0.64Mm, 100M; Cable Shielding Lapp Kabel
50AC7747
Cable, 1Pair, 0.64Mm, 100M; Cable Shielding Lapp Kabel 50AC7747
CABLE, 1PAIR, 0.64MM, 100M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.64mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Purple; No. of Max Strands x Strand RoHS Compliant: Yes

CABLE, 1PAIR, 0.64MM, 100M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.64mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Purple; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7747
Product Name Cable, 1Pair, 0.64Mm, 100M; Cable Shielding Lapp Kabel
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Accessories, Gate leads - GATELEAD PB20 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
Flat Ribbon Cable Assemblies - RG8822 / RG8830 / RG8831 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details