SHIELDED MULTIPAIR, 1 PAIR, 100M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:-; No. of Max Strands x Strand Size:-; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 50AC7746 |
| Product Name | Shielded Multipair, 1 Pair, 100M; Cable Shielding Lapp Kabel |
| Standards / Certifications | RoHS |