LAPP Kabel Deutschland Shld Multipair, 24 Pair, 0.28Mm2, 50M; Cable Shielding Lapp Kabel 1591312

Description
SHLD MULTIPAIR, 24 PAIR, 0.28MM2, 50M; Cable Shielding:Screened; No. of Pairs:24 Pair; Wire Gauge:-; Conductor Area CSA:0.28mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
SHLD MULTIPAIR, 24 PAIR, 0.28MM2, 50M; Cable Shielding:Screened; No. of Pairs:24 Pair; Wire Gauge:-; Conductor Area CSA:0.28mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Multipair, 24 Pair, 0.28Mm2, 50M; Cable Shielding Lapp Kabel - 50AC7704 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 24 Pair, 0.28Mm2, 50M; Cable Shielding Lapp Kabel
50AC7704
Shld Multipair, 24 Pair, 0.28Mm2, 50M; Cable Shielding Lapp Kabel 50AC7704
SHLD MULTIPAIR, 24 PAIR, 0.28MM2, 50M; Cable Shielding:Screened; No. of Pairs:24 Pair; Wire Gauge:-; Conductor Area CSA:0.28mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

SHLD MULTIPAIR, 24 PAIR, 0.28MM2, 50M; Cable Shielding:Screened; No. of Pairs:24 Pair; Wire Gauge:-; Conductor Area CSA:0.28mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7704
Product Name Shld Multipair, 24 Pair, 0.28Mm2, 50M; Cable Shielding Lapp Kabel
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Installable OBD2 Cat5E cable to RJ45 with molding - QLC16113 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details