LAPP Kabel Deutschland Cable, Ctrl Cy, 7 Core, 0.75Mm, Per M; Cable Shielding Lapp Kabel 15607

Description
CABLE, CTRL CY, 7 CORE, 0.75MM, PER M; Cable Shielding:Screened; No. of Cores:7Core; Wire Gauge:19AWG; Conductor Area CSA:0.75mm2; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Description
CABLE, CTRL CY, 7 CORE, 0.75MM, PER M; Cable Shielding:Screened; No. of Cores:7Core; Wire Gauge:19AWG; Conductor Area CSA:0.75mm2; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, Ctrl Cy, 7 Core, 0.75Mm, Per M; Cable Shielding Lapp Kabel - 51AK9550 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Ctrl Cy, 7 Core, 0.75Mm, Per M; Cable Shielding Lapp Kabel
51AK9550
Cable, Ctrl Cy, 7 Core, 0.75Mm, Per M; Cable Shielding Lapp Kabel 51AK9550
CABLE, CTRL CY, 7 CORE, 0.75MM, PER M; Cable Shielding:Screened; No. of Cores:7Core; Wire Gauge:19AWG; Conductor Area CSA:0.75mm2; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

CABLE, CTRL CY, 7 CORE, 0.75MM, PER M; Cable Shielding:Screened; No. of Cores:7Core; Wire Gauge:19AWG; Conductor Area CSA:0.75mm2; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 51AK9550
Product Name Cable, Ctrl Cy, 7 Core, 0.75Mm, Per M; Cable Shielding Lapp Kabel
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details