LAPP Kabel Deutschland Cable, Olflex, Pu, 3Core, 0.5Mm, 50M; Cable Shielding Lapp Kabel 1312003

Description
CABLE, OLFLEX, PU, 3CORE, 0.5MM, 50M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:21AWG; Conductor Area CSA:0.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes
Datasheet
Description
CABLE, OLFLEX, PU, 3CORE, 0.5MM, 50M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:21AWG; Conductor Area CSA:0.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Olflex, Pu, 3Core, 0.5Mm, 50M; Cable Shielding Lapp Kabel - 50AC7692 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Olflex, Pu, 3Core, 0.5Mm, 50M; Cable Shielding Lapp Kabel
50AC7692
Cable, Olflex, Pu, 3Core, 0.5Mm, 50M; Cable Shielding Lapp Kabel 50AC7692
CABLE, OLFLEX, PU, 3CORE, 0.5MM, 50M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:21AWG; Conductor Area CSA:0.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

CABLE, OLFLEX, PU, 3CORE, 0.5MM, 50M; Cable Shielding:Unscreened; No. of Cores:3Core; Wire Gauge:21AWG; Conductor Area CSA:0.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7692
Product Name Cable, Olflex, Pu, 3Core, 0.5Mm, 50M; Cable Shielding Lapp Kabel
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-W-15M-BK-1-X-A-4-69-VA -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -25 to 90 C (-13 to 194 F)
View Details
Flexible Test Cable, 18.0 GHz, 24.0″ - ULC-2FT-SMSM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details