LAPP Kabel Deutschland Shld Flex Cable,4Cond, 0.75Mm2; Cable Shielding Lapp Kabel 12430

Description
SHLD FLEX CABLE,4COND, 0.75MM2; Cable Shielding:Unscreened ; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Blue; No. of Max Strands x Strand Size:-;RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE,4COND, 0.75MM2; Cable Shielding:Unscreened ; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Blue; No. of Max Strands x Strand Size:-;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable,4Cond, 0.75Mm2; Cable Shielding Lapp Kabel - 50AC7445 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable,4Cond, 0.75Mm2; Cable Shielding Lapp Kabel
50AC7445
Shld Flex Cable,4Cond, 0.75Mm2; Cable Shielding Lapp Kabel 50AC7445
SHLD FLEX CABLE,4COND, 0.75MM2; Cable Shielding:Unscreened ; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Blue; No. of Max Strands x Strand Size:-;RoHS Compliant: Yes

SHLD FLEX CABLE,4COND, 0.75MM2; Cable Shielding:Unscreened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Blue; No. of Max Strands x Strand Size:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7445
Product Name Shld Flex Cable,4Cond, 0.75Mm2; Cable Shielding Lapp Kabel
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Precision Test Cable, 18.0 GHz, 15.0 ft. (4.57m) - CBL-15FT-NMNM+ - Mini-Circuits
Specs
Cable Length 15 ft (45.72 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details