LAPP Kabel Deutschland Shld Flex Cable,7Cond, 0.75Mm2; Cable Shielding Lapp Kabel 12423

Description
SHLD FLEX CABLE,7COND, 0.75MM2; Cable Shielding:Unscreened ; No. of Cores:7Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Blue; No. of Max Strands x Strand Size:-;RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE,7COND, 0.75MM2; Cable Shielding:Unscreened ; No. of Cores:7Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Blue; No. of Max Strands x Strand Size:-;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable,7Cond, 0.75Mm2; Cable Shielding Lapp Kabel - 50AC7443 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable,7Cond, 0.75Mm2; Cable Shielding Lapp Kabel
50AC7443
Shld Flex Cable,7Cond, 0.75Mm2; Cable Shielding Lapp Kabel 50AC7443
SHLD FLEX CABLE,7COND, 0.75MM2; Cable Shielding:Unscreened ; No. of Cores:7Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Blue; No. of Max Strands x Strand Size:-;RoHS Compliant: Yes

SHLD FLEX CABLE,7COND, 0.75MM2; Cable Shielding:Unscreened; No. of Cores:7Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Blue; No. of Max Strands x Strand Size:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7443
Product Name Shld Flex Cable,7Cond, 0.75Mm2; Cable Shielding Lapp Kabel
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 8pin male to J1939 9pin male with flat cable - QLC16045 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details