LAPP Kabel Deutschland Shld Flex Cable,2Cond, 0.75Mm2; Cable Shielding Lapp Kabel 12420

Description
SHLD FLEX CABLE,2COND, 0.75MM2; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Blue; No. of Max Strands x Strand Size:-;RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE,2COND, 0.75MM2; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Blue; No. of Max Strands x Strand Size:-;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable,2Cond, 0.75Mm2; Cable Shielding Lapp Kabel - 50AC7440 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable,2Cond, 0.75Mm2; Cable Shielding Lapp Kabel
50AC7440
Shld Flex Cable,2Cond, 0.75Mm2; Cable Shielding Lapp Kabel 50AC7440
SHLD FLEX CABLE,2COND, 0.75MM2; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Blue; No. of Max Strands x Strand Size:-;RoHS Compliant: Yes

SHLD FLEX CABLE,2COND, 0.75MM2; Cable Shielding:Unscreened; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Blue; No. of Max Strands x Strand Size:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7440
Product Name Shld Flex Cable,2Cond, 0.75Mm2; Cable Shielding Lapp Kabel
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023270 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details