LAPP Kabel Deutschland Multiconductor Shielded Cable, Lflexr Cy, 3, 18 Awg, 1 Mm , 32 X 0.2Mm Rohs Compliant Lapp Kabel 1136203

Description
Multiconductor Shielded Cable, lflexr CY, 3, 18 AWG, 1 mm , 32 x 0.2mm RoHS Compliant: Yes
Datasheet
Description
Multiconductor Shielded Cable, lflexr CY, 3, 18 AWG, 1 mm , 32 x 0.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiconductor Shielded Cable, Lflexr Cy, 3, 18 Awg, 1 Mm , 32 X 0.2Mm Rohs Compliant Lapp Kabel - 62M2125 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Shielded Cable, Lflexr Cy, 3, 18 Awg, 1 Mm , 32 X 0.2Mm Rohs Compliant Lapp Kabel
62M2125
Multiconductor Shielded Cable, Lflexr Cy, 3, 18 Awg, 1 Mm , 32 X 0.2Mm Rohs Compliant Lapp Kabel 62M2125
Multiconductor Shielded Cable, lflexr CY, 3, 18 AWG, 1 mm , 32 x 0.2mm RoHS Compliant: Yes

Multiconductor Shielded Cable, lflexr CY, 3, 18 AWG, 1 mm , 32 x 0.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 62M2125
Product Name Multiconductor Shielded Cable, Lflexr Cy, 3, 18 Awg, 1 Mm , 32 X 0.2Mm Rohs Compliant Lapp Kabel
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Safety-Fieldboxes - SFB Pre-wired cable and connecting cables - M12-IE Pre-wired cable - M12-IE - AIE-S4P-M12/RJ45-S-G-10M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details