LAPP Kabel Deutschland Single Wire, Yellow, 328Ft, 300V; Jacket Material Lapp Kabel 104005

Description
SINGLE WIRE, YELLOW, 328FT, 300V; Jacket Material:PTFE; Jacket Color:Yellow; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:260°C; Voltage Rating:300V RoHS Compliant: Yes
Description
SINGLE WIRE, YELLOW, 328FT, 300V; Jacket Material:PTFE; Jacket Color:Yellow; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:260°C; Voltage Rating:300V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Single Wire, Yellow, 328Ft, 300V; Jacket Material Lapp Kabel - 60AK9732 - Newark, An Avnet Company
Chicago, IL, United States
Single Wire, Yellow, 328Ft, 300V; Jacket Material Lapp Kabel
60AK9732
Single Wire, Yellow, 328Ft, 300V; Jacket Material Lapp Kabel 60AK9732
SINGLE WIRE, YELLOW, 328FT, 300V; Jacket Material:PTFE; Jacket Color:Yellow; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:260°C; Voltage Rating:300V RoHS Compliant: Yes

SINGLE WIRE, YELLOW, 328FT, 300V; Jacket Material:PTFE; Jacket Color:Yellow; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:260°C; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AK9732
Product Name Single Wire, Yellow, 328Ft, 300V; Jacket Material Lapp Kabel
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023150 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details