LAPP 10 Gauge Pvc 600V Olflex U4160700

Description
10 GAUGE PVC 600V
Description
10 GAUGE PVC 600V

Suppliers

Company
Product
Description
Supplier Links
10 Gauge Pvc 600V Olflex - 14N5550 - Newark, An Avnet Company
Chicago, IL, United States
10 Gauge Pvc 600V Olflex
14N5550
10 Gauge Pvc 600V Olflex 14N5550
10 GAUGE PVC 600V

10 GAUGE PVC 600V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 14N5550
Product Name 10 Gauge Pvc 600V Olflex
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Encoder Connector M23 Female Solder Type Rohs Compliant Sensata/bei Sensors - 80AJ8891 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3037/401-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers