LAPP SKINTOP® SLM: Non-Metallic Strain Relief - Metric S1616

Description
High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical connections for a variety of industrial OEM equipment and factory floor automation systems. They excel in applications where flexibility, reliability, and durability are key. Wide variety of design including rectangular, circular, pin & sleeve. Metal and high-impact plastic construction for durability. Utilize silver or gold plated contacts. All housed in environmentally sealed enclosures. Protects from dirt, water, and other fluids. Positive vibration protection. Fields of application: Electronics and telecommunications. Motor drives and moving assemblies. Indoor & outdoor power distribution applications. Industrial automation. Photovoltaic systems. And many more.
Description
High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical connections for a variety of industrial OEM equipment and factory floor automation systems. They excel in applications where flexibility, reliability, and durability are key. Wide variety of design including rectangular, circular, pin & sleeve. Metal and high-impact plastic construction for durability. Utilize silver or gold plated contacts. All housed in environmentally sealed enclosures. Protects from dirt, water, and other fluids. Positive vibration protection. Fields of application: Electronics and telecommunications. Motor drives and moving assemblies. Indoor & outdoor power distribution applications. Industrial automation. Photovoltaic systems. And many more.

Suppliers

Company
Product
Description
Supplier Links
SKINTOP® SLM: Non-Metallic Strain Relief - Metric - S1616 - LAPP
Florham Park, NJ, United States
SKINTOP® SLM: Non-Metallic Strain Relief - Metric
S1616
SKINTOP® SLM: Non-Metallic Strain Relief - Metric S1616
High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical connections for a variety of industrial OEM equipment and factory floor automation systems. They excel in applications where flexibility, reliability, and durability are key. Wide variety of design including rectangular, circular, pin & sleeve. Metal and high-impact plastic construction for durability. Utilize silver or gold plated contacts. All housed in environmentally sealed enclosures. Protects from dirt, water, and other fluids. Positive vibration protection. Fields of application: Electronics and telecommunications. Motor drives and moving assemblies. Indoor & outdoor power distribution applications. Industrial automation. Photovoltaic systems. And many more.

High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical connections for a variety of industrial OEM equipment and factory floor automation systems. They excel in applications where flexibility, reliability, and durability are key.

  • Wide variety of design including rectangular, circular, pin & sleeve.
  • Metal and high-impact plastic construction for durability.
  • Utilize silver or gold plated contacts.
  • All housed in environmentally sealed enclosures.
  • Protects from dirt, water, and other fluids.
  • Positive vibration protection.

Fields of application:

  • Electronics and telecommunications.
  • Motor drives and moving assemblies.
  • Indoor & outdoor power distribution applications.
  • Industrial automation.
  • Photovoltaic systems.
  • And many more.
Supplier's Site

Technical Specifications

  LAPP
Product Category Strain Reliefs
Product Number S1616
Product Name SKINTOP® SLM: Non-Metallic Strain Relief - Metric
Type Non-metalic Cable Connector
Color Gray
Diameter 0.236 to 0.512 inch (5.99 to 13 mm)
Length ? to 1.57 inch (? to 40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multi Cable Liquid Tight Strain Relief - 85825080 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.7992 inch (20.3 mm)
View Details
Connector Strain Relief - 2-2308348-0 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Gland, Straight; 2 to 7 mm; PG; PG11; 8mm; 18.6 mm; Polyamide 6; Neoprene - 70075257 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.732 inch (18.6 mm)
View Details