LAPP Wire /cable Olflex S1613

Description
WIRE /CABLE
Description
WIRE /CABLE

Suppliers

Company
Product
Description
Supplier Links
Wire /cable Olflex - 17X8414 - Newark, An Avnet Company
Chicago, IL, United States
Wire /cable Olflex
17X8414
Wire /cable Olflex 17X8414
WIRE /CABLE

WIRE /CABLE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17X8414
Product Name Wire /cable Olflex
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2500/603-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details