LAPP Duplex Buffered Plastic-Clad Fiber Cable for Stationary Applications HITRONIC® PCF DUPLEX

Description
Our optical transfer media are unbeatably fast and secure when transferring large amounts of data in inter-office communication as well as in industry. They ensure superfast data transfer is completely free of interference and is protected against monitoring. Even electromagnetic interference can't affect a HITRONIC® cable. Properties: Versatile range of cable for indoor and outdoor applications. Able to withstand the harshest environmental conditions. Reliable, efficient and easy to install. Extensive range of accessories. Also highly flexible for use with drag chains. Fields of application: Inter-office communication and networks. Industry and automation. Field bus systems. And many more.
Description
Our optical transfer media are unbeatably fast and secure when transferring large amounts of data in inter-office communication as well as in industry. They ensure superfast data transfer is completely free of interference and is protected against monitoring. Even electromagnetic interference can't affect a HITRONIC® cable. Properties: Versatile range of cable for indoor and outdoor applications. Able to withstand the harshest environmental conditions. Reliable, efficient and easy to install. Extensive range of accessories. Also highly flexible for use with drag chains. Fields of application: Inter-office communication and networks. Industry and automation. Field bus systems. And many more.

Suppliers

Company
Product
Description
Supplier Links
Duplex Buffered Plastic-Clad Fiber Cable for Stationary Applications - HITRONIC® PCF DUPLEX - LAPP
Florham Park, NJ, United States
Duplex Buffered Plastic-Clad Fiber Cable for Stationary Applications
HITRONIC® PCF DUPLEX
Duplex Buffered Plastic-Clad Fiber Cable for Stationary Applications HITRONIC® PCF DUPLEX
Our optical transfer media are unbeatably fast and secure when transferring large amounts of data in inter-office communication as well as in industry. They ensure superfast data transfer is completely free of interference and is protected against monitoring. Even electromagnetic interference can't affect a HITRONIC® cable. Properties: Versatile range of cable for indoor and outdoor applications. Able to withstand the harshest environmental conditions. Reliable, efficient and easy to install. Extensive range of accessories. Also highly flexible for use with drag chains. Fields of application: Inter-office communication and networks. Industry and automation. Field bus systems. And many more.

Our optical transfer media are unbeatably fast and secure when transferring large amounts of data in inter-office communication as well as in industry. They ensure superfast data transfer is completely free of interference and is protected against monitoring. Even electromagnetic interference can't affect a HITRONIC® cable.

Properties:

  • Versatile range of cable for indoor and outdoor applications.
  • Able to withstand the harshest environmental conditions.
  • Reliable, efficient and easy to install.
  • Extensive range of accessories.
  • Also highly flexible for use with drag chains.

Fields of application:

  • Inter-office communication and networks.
  • Industry and automation.
  • Field bus systems.
  • And many more.
Supplier's Site

Technical Specifications

  LAPP
Product Category Fiber Optic Cables
Product Number HITRONIC® PCF DUPLEX
Product Name Duplex Buffered Plastic-Clad Fiber Cable for Stationary Applications
Cable Type Duplex
Fiber Mode SingleMode
Number of Fibers 2
Connector Type None
Cable Diameter 8 to 10.5 mm (0.3150 to 0.4134 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-H-M6-2-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fibre Optic Cable - 5366995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.5000 µm (0.0197 mils)
Connector Type LC; SC; Sc
View Details