LAPP Patch Cord, Rj45 Plug, Cat5, Green; Lan Category Lapp Usa CPN001F5

Description
PATCH CORD, RJ45 PLUG, CAT5, GREEN; LAN Category:Cat5; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Green; Product Range:OLFLEX ETHERLINE Series RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45 PLUG, CAT5, GREEN; LAN Category:Cat5; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Green; Product Range:OLFLEX ETHERLINE Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug, Cat5, Green; Lan Category Lapp Usa - 60AC8282 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug, Cat5, Green; Lan Category Lapp Usa
60AC8282
Patch Cord, Rj45 Plug, Cat5, Green; Lan Category Lapp Usa 60AC8282
PATCH CORD, RJ45 PLUG, CAT5, GREEN; LAN Category:Cat5; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Green; Product Range:OLFLEX ETHERLINE Series RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG, CAT5, GREEN; LAN Category:Cat5; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Green; Product Range:OLFLEX ETHERLINE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AC8282
Product Name Patch Cord, Rj45 Plug, Cat5, Green; Lan Category Lapp Usa
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products