LAPP Patch Cord, Rj45 Plug, Cat5, Green; Lan Category Lapp Usa CPN001F1

Description
PATCH CORD, RJ45 PLUG, CAT5, GREEN; LAN Category:Cat5; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Green; Product Range:OLFLEX ETHERLINE Series RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45 PLUG, CAT5, GREEN; LAN Category:Cat5; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Green; Product Range:OLFLEX ETHERLINE Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug, Cat5, Green; Lan Category Lapp Usa - 60AC8279 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug, Cat5, Green; Lan Category Lapp Usa
60AC8279
Patch Cord, Rj45 Plug, Cat5, Green; Lan Category Lapp Usa 60AC8279
PATCH CORD, RJ45 PLUG, CAT5, GREEN; LAN Category:Cat5; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Green; Product Range:OLFLEX ETHERLINE Series RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG, CAT5, GREEN; LAN Category:Cat5; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Green; Product Range:OLFLEX ETHERLINE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AC8279
Product Name Patch Cord, Rj45 Plug, Cat5, Green; Lan Category Lapp Usa
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details