LAPP Patch Cord, Rj45 Plug, Cat5E, Teal; Lan Category Lapp Usa C5E001F5

Description
PATCH CORD, RJ45 PLUG, CAT5E, TEAL; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Teal; Product Range:OLFLEX ETHERLINE Series RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45 PLUG, CAT5E, TEAL; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Teal; Product Range:OLFLEX ETHERLINE Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug, Cat5E, Teal; Lan Category Lapp Usa - 60AC8568 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug, Cat5E, Teal; Lan Category Lapp Usa
60AC8568
Patch Cord, Rj45 Plug, Cat5E, Teal; Lan Category Lapp Usa 60AC8568
PATCH CORD, RJ45 PLUG, CAT5E, TEAL; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Teal; Product Range:OLFLEX ETHERLINE Series RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG, CAT5E, TEAL; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Teal; Product Range:OLFLEX ETHERLINE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AC8568
Product Name Patch Cord, Rj45 Plug, Cat5E, Teal; Lan Category Lapp Usa
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
ZK2002-3200-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/404-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers