LAPP Patch Cord, Rj45 Plug, Cat5E, Teal; Lan Category Lapp Usa C5E001F2

Description
PATCH CORD, RJ45 PLUG, CAT5E, TEAL; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Teal; Product Range:OLFLEX ETHERLINE Series RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45 PLUG, CAT5E, TEAL; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Teal; Product Range:OLFLEX ETHERLINE Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug, Cat5E, Teal; Lan Category Lapp Usa - 60AC8567 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug, Cat5E, Teal; Lan Category Lapp Usa
60AC8567
Patch Cord, Rj45 Plug, Cat5E, Teal; Lan Category Lapp Usa 60AC8567
PATCH CORD, RJ45 PLUG, CAT5E, TEAL; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Teal; Product Range:OLFLEX ETHERLINE Series RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG, CAT5E, TEAL; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Teal; Product Range:OLFLEX ETHERLINE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AC8567
Product Name Patch Cord, Rj45 Plug, Cat5E, Teal; Lan Category Lapp Usa
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug to Cable Only, Twisted Pair - 3252 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details